XMOS Embedded - Embedded - Microcontrollers - XS1-U8A-64-FB96-C5 XS1-U8A-64-FB96-C5

Description
Manufacturer: XMOS Win Source Part Number: 1119682-XS1-U8A-64-F B96-C5 Packaging: Tray Core Processor: XCore Number of I/O: 38 Program Memory Size: 64KB (16K x 32) Program Memory Type: SRAM Data Converters: A/D 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 96-FBGA (10x10) Speed(Frequency): 500MIPS Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit 8-Core Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: XMOS Win Source Part Number: 1119682-XS1-U8A-64-F B96-C5 Packaging: Tray Core Processor: XCore Number of I/O: 38 Program Memory Size: 64KB (16K x 32) Program Memory Type: SRAM Data Converters: A/D 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 96-FBGA (10x10) Speed(Frequency): 500MIPS Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit 8-Core Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - XS1-U8A-64-FB96-C5 - 1119682-XS1-U8A-64-FB96-C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XS1-U8A-64-FB96-C5
1119682-XS1-U8A-64-FB96-C5
Embedded - Embedded - Microcontrollers - XS1-U8A-64-FB96-C5 1119682-XS1-U8A-64-FB96-C5
Manufacturer: XMOS Win Source Part Number: 1119682-XS1-U8A-64-F B96-C5 Packaging: Tray Core Processor: XCore Number of I/O: 38 Program Memory Size: 64KB (16K x 32) Program Memory Type: SRAM Data Converters: A/D 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 96-FBGA (10x10) Speed(Frequency): 500MIPS Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit 8-Core Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: XMOS
Win Source Part Number: 1119682-XS1-U8A-64-FB96-C5
Packaging: Tray
Core Processor: XCore
Number of I/O: 38
Program Memory Size: 64KB (16K x 32)
Program Memory Type: SRAM
Data Converters: A/D 4x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 96-FBGA (10x10)
Speed(Frequency): 500MIPS
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit 8-Core
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 880-1064-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
880-1064-ND
Microcontrollers 880-1064-ND
XCore XS1 Microcontroller IC 32-Bit 8-Core 500MIPS 64KB (16K x 32) SRAM 96-FBGA (10x10)

XCore XS1 Microcontroller IC 32-Bit 8-Core 500MIPS 64KB (16K x 32) SRAM 96-FBGA (10x10)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-XS1-U8A-64-FB96-C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-XS1-U8A-64-FB96-C5
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-XS1-U8A-64-FB96-C5
IC MCU 32BIT 64KB SRAM 96FBGA Product overview: XS1-U8A-64-FB96-C5 from XMOS is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XS1-U8A-64-FB96- C5 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB SRAM 96FBGA Product overview: XS1-U8A-64-FB96-C5 from XMOS is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XS1-U8A-64-FB96-C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - XS1-U8A-64-FB96-C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XS1-U8A-64-FB96-C5
Embedded - Microcontrollers XS1-U8A-64-FB96-C5
IC MCU 32BIT 64KB SRAM 96FBGA

IC MCU 32BIT 64KB SRAM 96FBGA

Supplier's Site Datasheet
Microcontrollers - XS1-U8A-64-FB96-C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XS1-U8A-64-FB96-C5
Microcontrollers XS1-U8A-64-FB96-C5
XCore XS1 Microcontroller IC 32-Bit 8-Core 500MIPS 64KB (16K x 32) SRAM 96-FBGA (10x10)

XCore XS1 Microcontroller IC 32-Bit 8-Core 500MIPS 64KB (16K x 32) SRAM 96-FBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1119682-XS1-U8A-64-FB96-C5 880-1064-ND 685-XS1-U8A-64-FB96-C5 XS1-U8A-64-FB96-C5 XS1-U8A-64-FB96-C5
Product Name Embedded - Embedded - Microcontrollers - XS1-U8A-64-FB96-C5 Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 8-Core 32 Bit; 32-Bit 8-Core
Life Cycle Stage Active Last Time Buy
RAM 64 KB
ROM Type SRAM SRAM
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details