The XS1-G02B-FB144-I4 microcontroller from Quarktwin Technology Ltd. features a dual-core architecture capable of delivering up to 800 MIPS, supporting up to 16 real-time threads. Each thread is equipped with 16 dedicated 32-bit registers and guarantees throughput between 1/4 and 1/8 of core MIPS. The device supports 159 high-density 16/32-bit instructions, with most executing in a single clock cycle, and includes high-performance DSP and cryptographic capabilities. This microcontroller offers 88 general-purpose I/O pins, which can be configured as input, output, or bi-directional, with port sampling rates reaching up to 60 MHz. It includes 128KB of internal SRAM for code and data storage, as well as 32KB of internal OTP memory for application boot code. The XS1-G02B-FB144-I4 also features a JTAG module for on-chip debugging and incorporates security features such as a programming lock and AES bootloader. The device operates within a temperature range of 0°C to 70°C for commercial applications and -40°C to 85°C for industrial applications. It is packaged in a 144-pin FBGA format with a 0.8mm pitch. This microcontroller is not recommended for new designs, which may influence purchasing decisions.
XCore XS1 Microcontroller IC 32-Bit Dual-Core 400MIPS 128KB (32K x 32) SRAM 144-FBGA (11x11)
IC MCU 32BIT 128KB SRAM 144FBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XS1-G02B-FB144-I4 | XS1-G02B-FB144-I4 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core |