XMOS Microcontrollers XLF208-256-FB236-C10

Description
XCore XLF Microcontroller IC 32-Bit 8-Core 1000MIPS 1MB (1M x 8) FLASH 236-FBGA (10x10)
Request a Quote Datasheet
Description
XCore XLF Microcontroller IC 32-Bit 8-Core 1000MIPS 1MB (1M x 8) FLASH 236-FBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - XLF208-256-FB236-C10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
XLF208-256-FB236-C10-ND
Microcontrollers XLF208-256-FB236-C10-ND
XCore XLF Microcontroller IC 32-Bit 8-Core 1000MIPS 1MB (1M x 8) FLASH 236-FBGA (10x10)

XCore XLF Microcontroller IC 32-Bit 8-Core 1000MIPS 1MB (1M x 8) FLASH 236-FBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - XLF208-256-FB236-C10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XLF208-256-FB236-C10
Embedded - Microcontrollers XLF208-256-FB236-C10
IC MCU 32BIT 1MB FLASH 236FBGA

IC MCU 32BIT 1MB FLASH 236FBGA

Supplier's Site Datasheet
Microcontrollers - XLF208-256-FB236-C10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XLF208-256-FB236-C10
Microcontrollers XLF208-256-FB236-C10
XCore XLF Microcontroller IC 32-Bit 8-Core 1000MIPS 1MB (1M x 8) FLASH 236-FBGA (10x10)

XCore XLF Microcontroller IC 32-Bit 8-Core 1000MIPS 1MB (1M x 8) FLASH 236-FBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number XLF208-256-FB236-C10-ND XLF208-256-FB236-C10 XLF208-256-FB236-C10
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 8-Core 32 Bit; 32-Bit 8-Core
RAM 256 KB 256 KB
ROM 1000 KB
ROM Type Flash
Supply Voltage 0.9500 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers