XCore XL Microcontroller IC 32-Bit 10-Core 2000MIPS ROMless 128-TQFP (14x14)
IC MCU 32BIT ROMLESS 128TQFP
XCore XL Microcontroller IC 32-Bit 10-Core 2000MIPS ROMless 128-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XL210-256-TQ128-C20-ND | XL210-256-TQ128-C20 | XL210-256-TQ128-C20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit 10-Core | 32 Bit; 32-Bit 10-Core |
| RAM | 256 KB | 256 KB | |
| ROM Type | ROMLess | ||
| Supply Voltage | 0.9500 to 3.6 volts | ||
| Package Type | TQFP; Other; 128-TQFP Exposed Pad | QFP; TQFP; Other; 128-TQFP Exposed Pad |