XCore XE Microcontroller IC 32-Bit 16-Core 2000MIPS ROMless 236-FBGA (10x10)
IC MCU 32BIT ROMLESS 236FBGA Product overview: XE216-512-FB236-C20 from XMOS is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XE216-512-FB236-
XCore XE Microcontroller IC 32-Bit 16-Core 2000MIPS ROMless 236-FBGA (10x10)
IC MCU 32BIT ROMLESS 236FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 880-1095-ND | 685-XE216-512-FB236-C20 | XE216-512-FB236-C20 | XE216-512-FB236-C20 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit 16-Core | 32 Bit; 32-Bit 16-Core |
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 0.9500 to 3.6 volts | 0.9500 to 3.6 volts | ||
| Serial Interface | USB |