1.27mm Single Row Gold 1A 4P Brass -40℃~+105℃ 250V 260℃ Standing paste 1x4P 4.3mm Top Square Hole SMD,P=1.27mm(交错脚) Female Headers ROHS
1.27mm Plugin Gold 1A 4P Brass -40°C~+105°C 250V 260°C Brick nogging 1x4P 4.3mm Top Square Holes SMD,P=1.27mm(交错脚) Female Headers ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | X1311FVS-04-C43D35R2 | X1311FVS-04-C43D35R2 |
| Product Name | IC Sockets and Interconnects | Connectors >> Female Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Product Type | IC Headers | |
| Voltage Rating | 250 volts | |
| Current Rating | 1 amps |