No 不带 50mA 2.5mm 100,000 Times 12V 160gf 3mm 1.7mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
None Without 50mA 2.5mm 100000 Times 12V 160gf 3mm 1.7mm Round Button Standing paste SPST SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS-3025-B-C-B | TS-3025-B-C-B |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 1.7mm x Length: 2.5mm x Width: 3mm | |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) |