None Without 50mA 4.5mm 100000 Times 260gf 12V 4.5mm 0.55mm Round Button Standing paste SPST SMD Tactile Switches ROHS
No 不带 50mA 4.5mm 100,000 Times 260gf 12V 4.5mm 0.55mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS-1824SR-C | TS-1824SR-C |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 0.55mm x Length: 4.5mm x Width: 4.5mm | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | |
| Max. Actuating Force | 0.6 lbs (0.2600 kg) |