None Without 50mA 6.1mm 50,000 Times 160gf 12V 3.55mm 5.3mm Rectangle button Horizontal Plug SPST Plugin Tactile Switches ROHS
No 不带 50mA 6.1mm 50,000 Times 160gf 12V 3.55mm 5.3mm Rectangle button Lying SPST Plugin Tactile Switches ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TC-1101DE-B-D | TC-1101DE-B-D |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 5.3mm x Length: 6.1mm x Width: 3.55mm | |
| Terminal Type | PCPin | |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) |