XKB Industrial Precision Co., Ltd. Pushbutton Switches TC-1101DE-B-B

Description
None Without 50mA 6.1mm 50,000 Times 160gf 12V 3.55mm 4.8mm Rectangle button Horizontal Plug SPST Plugin Tactile Switches ROHS
Description
None Without 50mA 6.1mm 50,000 Times 160gf 12V 3.55mm 4.8mm Rectangle button Horizontal Plug SPST Plugin Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TC-1101DE-B-B - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TC-1101DE-B-B
Pushbutton Switches TC-1101DE-B-B
None Without 50mA 6.1mm 50,000 Times 160gf 12V 3.55mm 4.8mm Rectangle button Horizontal Plug SPST Plugin Tactile Switches ROHS

None Without 50mA 6.1mm 50,000 Times 160gf 12V 3.55mm 4.8mm Rectangle button Horizontal Plug SPST Plugin Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number TC-1101DE-B-B
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
22mm Twin Touch Metal Operators - 2ATF1-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers