Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XQ18V04VQ44N XQ18V04VQ44N

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 410483-XQ18V04VQ44N Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 410483-XQ18V04VQ44N Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XQ18V04VQ44N - 410483-XQ18V04VQ44N - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XQ18V04VQ44N
410483-XQ18V04VQ44N
Memory - Memory - Configuration Proms for FPGAs - XQ18V04VQ44N 410483-XQ18V04VQ44N
Manufacturer: Xilinx Inc. Win Source Part Number: 410483-XQ18V04VQ44N Packaging: Tray Memory Size: 4Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 410483-XQ18V04VQ44N
Packaging: Tray
Memory Size: 4Mb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XQ18V04VQ44N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XQ18V04VQ44N
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XQ18V04VQ44N
IC CONFIG PROM 4MBIT 44TQFP

IC CONFIG PROM 4MBIT 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 410483-XQ18V04VQ44N XQ18V04VQ44N
Product Name Memory - Memory - Configuration Proms for FPGAs - XQ18V04VQ44N Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type QFP; Other; 44-VQFP (10x10) QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details