Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014783-XQ1701LSO20N
Packaging: Bulk
Mounting: SMD (SMT)
Memory Size: 122.1 kB
Interface: Serial
Number of Pins: 20
Categories: Memory
Case / Package: SOIC
Alternative Parts (Cross-Reference): XQ1701LSO20NXQ1701L-
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
IC Prom Series Conf 3.3V 20-SOIC Product overview: XQ1701LSO20N from Xilinx Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-XQ1701LSO20N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1014783-XQ1701LSO20N | 2020-XQ1701LSO20N |
| Product Name | Memory - XQ1701LSO20N | 3.3V SOIC Memory IC and Storage Component |
| Package Type | SOIC; SOIC | Bulk |