Xilinx, Inc. System On Chip (SoC) XCZU7EV-L1FBVB900I

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 500MHz, 600MHz, 1.2GHz 900-FCBGA (31x31)
Request a Quote Datasheet
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 500MHz, 600MHz, 1.2GHz 900-FCBGA (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - XCZU7EV-L1FBVB900I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XCZU7EV-L1FBVB900I-ND
System On Chip (SoC) XCZU7EV-L1FBVB900I-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 500MHz, 600MHz, 1.2GHz 900-FCBGA (31x31)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 500MHz, 600MHz, 1.2GHz 900-FCBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1318107-XCZU7EV-L1FBVB900I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1318107-XCZU7EV-L1FBVB900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1318107-XCZU7EV-L1FBVB900I
Manufacturer: AMD Xilinx Win Source Part Number: 1318107-XCZU7EV-L1FB VB900I Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 204 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 5A002A4 XIL Fake Threat In the Open Market: 67 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCZU7 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318107-XCZU7EV-L1FBVB900I
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 204
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 67
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCZU7
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU7EV-L1FBVB900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU7EV-L1FBVB900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU7EV-L1FBVB900I
IC SOC CORTEX-A53 900FCBGA

IC SOC CORTEX-A53 900FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number XCZU7EV-L1FBVB900I-ND 1318107-XCZU7EV-L1FBVB900I XCZU7EV-L1FBVB900I
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 900-BBGA, FCBGA
Clock Frequency 500 to 1200 MHz 500 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C5867LTI-LP025 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details