Xilinx, Inc. System On Chip (SoC) XCZU7EV-1FFVF1517E

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1517-FCBGA (40x40)
Request a Quote Datasheet
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1517-FCBGA (40x40)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - XCZU7EV-1FFVF1517E-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XCZU7EV-1FFVF1517E-ND
System On Chip (SoC) XCZU7EV-1FFVF1517E-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1517-FCBGA (40x40)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1517-FCBGA (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1318099-XCZU7EV-1FFVF1517E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1318099-XCZU7EV-1FFVF1517E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1318099-XCZU7EV-1FFVF1517E
Manufacturer: AMD Xilinx Win Source Part Number: 1318099-XCZU7EV-1FFV F1517E Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 464 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 5A002A4 XIL Fake Threat In the Open Market: 65 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCZU7 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318099-XCZU7EV-1FFVF1517E
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 464
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 1517-BBGA, FCBGA
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 65
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCZU7
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU7EV-1FFVF1517E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU7EV-1FFVF1517E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU7EV-1FFVF1517E
IC SOC CORTEX-A53 1517FCBGA

IC SOC CORTEX-A53 1517FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number XCZU7EV-1FFVF1517E-ND 1318099-XCZU7EV-1FFVF1517E XCZU7EV-1FFVF1517E
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 1517-BBGA, FCBGA
Clock Frequency 500 to 1200 MHz 500 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54LV10A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; 3x SPI/UART/TWI
Package / Case QFN48 with 31 GPIOs
View Details
 - CY8C4128LQI-BL583 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details