Xilinx, Inc. Embedded Processors and Controllers - XCZU29DR2FFVF1760I XCZU29DR2FFVF1760I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023705-XCZU29DR2FFV F1760I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU29DR2FFVF1760IXC ZU29DR-2FFVF1760I; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 16
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023705-XCZU29DR2FFV F1760I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU29DR2FFVF1760IXC ZU29DR-2FFVF1760I; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU29DR2FFVF1760I - 1023705-XCZU29DR2FFVF1760I - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU29DR2FFVF1760I
1023705-XCZU29DR2FFVF1760I
Embedded Processors and Controllers - XCZU29DR2FFVF1760I 1023705-XCZU29DR2FFVF1760I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023705-XCZU29DR2FFV F1760I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU29DR2FFVF1760IXC ZU29DR-2FFVF1760I; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 16

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023705-XCZU29DR2FFVF1760I
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Alternative Parts (Cross-Reference): XCZU29DR2FFVF1760IXCZU29DR-2FFVF1760I;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: -2
Number of ADC Channels: 16

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1023705-XCZU29DR2FFVF1760I
Product Name Embedded Processors and Controllers - XCZU29DR2FFVF1760I
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - 448-88Q5192-D0-DGG2A000-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
View Details