Xilinx, Inc. Embedded Processors and Controllers - XCZU28DR2FFVG1517E XCZU28DR2FFVG1517E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221983-XCZU28DR2FFV G1517E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU28DR-2FFVG1517E; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221983-XCZU28DR2FFV G1517E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU28DR-2FFVG1517E; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU28DR2FFVG1517E - 1221983-XCZU28DR2FFVG1517E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU28DR2FFVG1517E
1221983-XCZU28DR2FFVG1517E
Embedded Processors and Controllers - XCZU28DR2FFVG1517E 1221983-XCZU28DR2FFVG1517E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221983-XCZU28DR2FFV G1517E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU28DR-2FFVG1517E; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Max Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221983-XCZU28DR2FFVG1517E
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Alternative Parts (Cross-Reference): XCZU28DR-2FFVG1517E;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Operating Temperature: 100 °C
Speed Grade: -2
Number of ADC Channels: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1221983-XCZU28DR2FFVG1517E
Product Name Embedded Processors and Controllers - XCZU28DR2FFVG1517E
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details