Xilinx, Inc. Embedded Processors and Controllers - XCZU27DR-L2FFVG1517E XCZU27DR-L2FFVG1517E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016423-XCZU27DR-L2F FVG1517E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: L2 Number of ADC Channels: 8
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016423-XCZU27DR-L2F FVG1517E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: L2 Number of ADC Channels: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU27DR-L2FFVG1517E - 1016423-XCZU27DR-L2FFVG1517E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU27DR-L2FFVG1517E
1016423-XCZU27DR-L2FFVG1517E
Embedded Processors and Controllers - XCZU27DR-L2FFVG1517E 1016423-XCZU27DR-L2FFVG1517E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016423-XCZU27DR-L2F FVG1517E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: L2 Number of ADC Channels: 8

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016423-XCZU27DR-L2FFVG1517E
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: L2
Number of ADC Channels: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1016423-XCZU27DR-L2FFVG1517E
Product Name Embedded Processors and Controllers - XCZU27DR-L2FFVG1517E
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details