Xilinx, Inc. Embedded Processors and Controllers - XCZU27DR-2FSVE1156I XCZU27DR-2FSVE1156I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009038-XCZU27DR-2FS VE1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU27DR-2FSVE1156IX CZU27DR2FSVE1156I; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009038-XCZU27DR-2FS VE1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU27DR-2FSVE1156IX CZU27DR2FSVE1156I; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU27DR-2FSVE1156I - 1009038-XCZU27DR-2FSVE1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU27DR-2FSVE1156I
1009038-XCZU27DR-2FSVE1156I
Embedded Processors and Controllers - XCZU27DR-2FSVE1156I 1009038-XCZU27DR-2FSVE1156I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009038-XCZU27DR-2FS VE1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU27DR-2FSVE1156IX CZU27DR2FSVE1156I; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009038-XCZU27DR-2FSVE1156I
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Alternative Parts (Cross-Reference): XCZU27DR-2FSVE1156IXCZU27DR2FSVE1156I;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: -2
Number of ADC Channels: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1009038-XCZU27DR-2FSVE1156I
Product Name Embedded Processors and Controllers - XCZU27DR-2FSVE1156I
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Controllers - 1043584-ADM6992X-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers