Xilinx, Inc. Embedded Processors and Controllers - XCZU27DR-2FSVE1156E XCZU27DR-2FSVE1156E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183666-XCZU27DR-2FS VE1156E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU27DR2FSVE1156E; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Max Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183666-XCZU27DR-2FS VE1156E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU27DR2FSVE1156E; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Max Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU27DR-2FSVE1156E - 1183666-XCZU27DR-2FSVE1156E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU27DR-2FSVE1156E
1183666-XCZU27DR-2FSVE1156E
Embedded Processors and Controllers - XCZU27DR-2FSVE1156E 1183666-XCZU27DR-2FSVE1156E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183666-XCZU27DR-2FS VE1156E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU27DR2FSVE1156E; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Max Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183666-XCZU27DR-2FSVE1156E
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Alternative Parts (Cross-Reference): XCZU27DR2FSVE1156E;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Max Operating Temperature: 100 °C
Speed Grade: -2
Number of ADC Channels: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1183666-XCZU27DR-2FSVE1156E
Product Name Embedded Processors and Controllers - XCZU27DR-2FSVE1156E
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 9198737 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 52 v
Package Type To-252
Pins 5 #
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details