Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209517-XCZU27DR-1FF
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Alternative Parts (Cross-Reference): XCZU27DR1FFVE1156I;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Max Operating Temperature: 100 °C
Speed Grade: -1
Number of ADC Channels: 8
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1209517-XCZU27DR-1FFVE1156I |
| Product Name | Embedded Processors and Controllers - XCZU27DR-1FFVE1156I |
| Device Type | Storage Interface; Transceiver |