Xilinx, Inc. Embedded Processors and Controllers - XCZU27DR-1FFVE1156E XCZU27DR-1FFVE1156E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019349-XCZU27DR-1FF VE1156E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -1 Number of ADC Channels: 8
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019349-XCZU27DR-1FF VE1156E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -1 Number of ADC Channels: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU27DR-1FFVE1156E - 1019349-XCZU27DR-1FFVE1156E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU27DR-1FFVE1156E
1019349-XCZU27DR-1FFVE1156E
Embedded Processors and Controllers - XCZU27DR-1FFVE1156E 1019349-XCZU27DR-1FFVE1156E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019349-XCZU27DR-1FF VE1156E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -1 Number of ADC Channels: 8

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019349-XCZU27DR-1FFVE1156E
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: -1
Number of ADC Channels: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1019349-XCZU27DR-1FFVE1156E
Product Name Embedded Processors and Controllers - XCZU27DR-1FFVE1156E
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Power Switch ICs - 2591498 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details