Xilinx, Inc. Embedded Processors and Controllers - XCZU21DR-2FFVD1156I XCZU21DR-2FFVD1156I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993903-XCZU21DR-2FFV D1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU21DR-2FFVD1156IX CZU21DR2FFVD1156I; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 0
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993903-XCZU21DR-2FFV D1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU21DR-2FFVD1156IX CZU21DR2FFVD1156I; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU21DR-2FFVD1156I - 993903-XCZU21DR-2FFVD1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU21DR-2FFVD1156I
993903-XCZU21DR-2FFVD1156I
Embedded Processors and Controllers - XCZU21DR-2FFVD1156I 993903-XCZU21DR-2FFVD1156I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993903-XCZU21DR-2FFV D1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU21DR-2FFVD1156IX CZU21DR2FFVD1156I; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 0

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993903-XCZU21DR-2FFVD1156I
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Alternative Parts (Cross-Reference): XCZU21DR-2FFVD1156IXCZU21DR2FFVD1156I;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: -2
Number of ADC Channels: 0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 993903-XCZU21DR-2FFVD1156I
Product Name Embedded Processors and Controllers - XCZU21DR-2FFVD1156I
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54366AJ/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Power Switch ICs - 2500576P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TO-252
View Details