Xilinx, Inc. Embedded Processors and Controllers - XCZU21DR-2FFVD1156E XCZU21DR-2FFVD1156E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007254-XCZU21DR-2FF VD1156E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU21DR-2FFVD1156EX CZU21DR2FFVD1156E; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 0
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007254-XCZU21DR-2FF VD1156E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU21DR-2FFVD1156EX CZU21DR2FFVD1156E; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU21DR-2FFVD1156E - 1007254-XCZU21DR-2FFVD1156E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU21DR-2FFVD1156E
1007254-XCZU21DR-2FFVD1156E
Embedded Processors and Controllers - XCZU21DR-2FFVD1156E 1007254-XCZU21DR-2FFVD1156E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007254-XCZU21DR-2FF VD1156E RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU21DR-2FFVD1156EX CZU21DR2FFVD1156E; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 0

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007254-XCZU21DR-2FFVD1156E
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Alternative Parts (Cross-Reference): XCZU21DR-2FFVD1156EXCZU21DR2FFVD1156E;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: -2
Number of ADC Channels: 0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1007254-XCZU21DR-2FFVD1156E
Product Name Embedded Processors and Controllers - XCZU21DR-2FFVD1156E
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - CY7C638034-LQXC - Lingto Electronic Limited
Specs
Technology USB; USB
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers