Xilinx, Inc. Embedded Processors and Controllers - XCZU21DR-1FFVD1156I XCZU21DR-1FFVD1156I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007253-XCZU21DR-1FF VD1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU21DR-1FFVD1156IX CZU21DR1FFVD1156I; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -1 Number of ADC Channels: 0
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007253-XCZU21DR-1FF VD1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU21DR-1FFVD1156IX CZU21DR1FFVD1156I; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -1 Number of ADC Channels: 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU21DR-1FFVD1156I - 1007253-XCZU21DR-1FFVD1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU21DR-1FFVD1156I
1007253-XCZU21DR-1FFVD1156I
Embedded Processors and Controllers - XCZU21DR-1FFVD1156I 1007253-XCZU21DR-1FFVD1156I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007253-XCZU21DR-1FF VD1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU21DR-1FFVD1156IX CZU21DR1FFVD1156I; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -1 Number of ADC Channels: 0

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007253-XCZU21DR-1FFVD1156I
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Alternative Parts (Cross-Reference): XCZU21DR-1FFVD1156IXCZU21DR1FFVD1156I;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: -1
Number of ADC Channels: 0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1007253-XCZU21DR-1FFVD1156I
Product Name Embedded Processors and Controllers - XCZU21DR-1FFVD1156I
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Control Communications - CY7C53120E4-40SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details