Xilinx, Inc. Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx XCVU7P-L2FLVB2104EES9818

Description
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes
Datasheet
Description
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx - 17AH9532 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
17AH9532
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx 17AH9532
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 17AH9532
Product Name Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 788160
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details