Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 EP1S30F1020C7

Description
Manufacturer: Altera Win Source Part Number: 870485-EP1S30F1020C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 1020-BBGA, FCBGA Package: Bulk Package: 1020-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 726 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870485-EP1S30F1020C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 1020-BBGA, FCBGA Package: Bulk Package: 1020-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 726 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7
870485-EP1S30F1020C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 870485-EP1S30F1020C7
Manufacturer: Altera Win Source Part Number: 870485-EP1S30F1020C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 1020-BBGA, FCBGA Package: Bulk Package: 1020-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 726 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870485-EP1S30F1020C7
Series: Stratix®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 1020-BBGA, FCBGA
Package: Bulk
Package: 1020-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 726
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F1020C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S30F1020C7
IC FPGA 726 I/O 1020FBGA

IC FPGA 726 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870485-EP1S30F1020C7 EP1S30F1020C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-FBGA (33x33)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM232-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 180 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details