Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU440-2FLGA2892I

Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU440-2FLGA2892I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU440-2FLGA2892I-ND
FPGAs (Field Programmable Gate Array) XCVU440-2FLGA2892I-ND
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU440-2FLGA2892I - 903987-XCVU440-2FLGA2892I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU440-2FLGA2892I
903987-XCVU440-2FLGA2892I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU440-2FLGA2892I 903987-XCVU440-2FLGA2892I
Manufacturer: Xilinx Inc. Win Source Part Number: 903987-XCVU440-2FLGA 2892I Series: Virtex® UltraScale™ Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA Package: 2892-BBGA, FCBGA Package: Box Mounting: Surface Mount Number of I/O: 1456 Family Name: XCVU440 Categories: Integrated Circuits (ICs) Case / Package: 2892-FCBGA (55x55) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903987-XCVU440-2FLGA2892I
Series: Virtex® UltraScale™
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA
Package: 2892-BBGA, FCBGA
Package: Box
Mounting: Surface Mount
Number of I/O: 1456
Family Name: XCVU440
Categories: Integrated Circuits (ICs)
Case / Package: 2892-FCBGA (55x55)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU440-2FLGA2892I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU440-2FLGA2892I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU440-2FLGA2892I
IC FPGA 1456 I/O 2892FCBGA

IC FPGA 1456 I/O 2892FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU440-2FLGA2892I-ND 903987-XCVU440-2FLGA2892I XCVU440-2FLGA2892I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU440-2FLGA2892I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 2892-BBGA, FCBGA Other; 2892-FCBGA (55x55)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details