Xilinx, Inc. Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx XCVU3P-L2FFVC1517EES9837

Description
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:-; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes
Datasheet
Description
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:-; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx - 21AH4598 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx
21AH4598
Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx 21AH4598
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:-; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:-; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 21AH4598
Product Name Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 394080
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details