Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-1FLGB2104I XCVU190-1FLGB2104I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203724-XCVU190-1FLG B2104I Contact Plating: Copper, Silver, Tin Operating Supply Voltage: 950 mV RAM Size: 16.6 MB Number of Transceivers: 60 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 979 mV Min Supply Voltage: 922 mV Max Operating Temperature: 100 °C Speed Grade: 1 Number of Registers: 2.14848e+06
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203724-XCVU190-1FLG B2104I Contact Plating: Copper, Silver, Tin Operating Supply Voltage: 950 mV RAM Size: 16.6 MB Number of Transceivers: 60 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 979 mV Min Supply Voltage: 922 mV Max Operating Temperature: 100 °C Speed Grade: 1 Number of Registers: 2.14848e+06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-1FLGB2104I - 1203724-XCVU190-1FLGB2104I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-1FLGB2104I
1203724-XCVU190-1FLGB2104I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-1FLGB2104I 1203724-XCVU190-1FLGB2104I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203724-XCVU190-1FLG B2104I Contact Plating: Copper, Silver, Tin Operating Supply Voltage: 950 mV RAM Size: 16.6 MB Number of Transceivers: 60 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 979 mV Min Supply Voltage: 922 mV Max Operating Temperature: 100 °C Speed Grade: 1 Number of Registers: 2.14848e+06

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203724-XCVU190-1FLGB2104I
Contact Plating: Copper, Silver, Tin
Operating Supply Voltage: 950 mV
RAM Size: 16.6 MB
Number of Transceivers: 60
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 979 mV
Min Supply Voltage: 922 mV
Max Operating Temperature: 100 °C
Speed Grade: 1
Number of Registers: 2.14848e+06

Buy Now
0.95V FPGA Programmable Logic Device - 696-XCVU190-1FLGB2104I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.95V FPGA Programmable Logic Device
696-XCVU190-1FLGB2104I
0.95V FPGA Programmable Logic Device 696-XCVU190-1FLGB2104I
FPGA Virtex UltraScale Family 2349900 Cells 20nm Technology 0.95V 2104-Pin FCBGA Tray Product overview: XCVU190-1FLGB2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU190-1FLGB210 4I can be used for catalog matching and distributor lookup.

FPGA Virtex UltraScale Family 2349900 Cells 20nm Technology 0.95V 2104-Pin FCBGA Tray Product overview: XCVU190-1FLGB2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU190-1FLGB2104I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1203724-XCVU190-1FLGB2104I 696-XCVU190-1FLGB2104I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-1FLGB2104I 0.95V FPGA Programmable Logic Device
Registers 2.15E6 2.15E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC672-1X - Lingto Electronic Limited
Specs
System Gates 342000
Logic Cells / Logic Blocks 6656
User I/Os 413 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details