Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU13P-L2FIGD2104E

Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 676 514867200 3780000 2104-BBGA, FCBGA
Request a Quote
Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 676 514867200 3780000 2104-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Xilinx Virtex UltraScale+ FPGA (part number 17AH9523) features a high logic block count of 1,728,000 and a macrocell count of 3,780,000, making it suitable for complex applications. It operates within a range of speed grades, including -3, -2, and -1, with the -3E devices offering the highest performance. The device supports various supply voltages, including V_{CCINT} at 0.85V or 0.72V for lower power consumption in -2LE devices. It is designed for extended, industrial, and military temperature ranges, ensuring versatility in different environments. The FPGA is packaged in a 2104-pin FCBGA format and is RoHS compliant, aligning with modern environmental standards. This product is ideal for engineers seeking a high-performance FPGA solution for demanding applications.

Datasheet Summary
Powered by GS/AI

The Xilinx Virtex UltraScale+ FPGA (part number 17AH9523) features a high logic block count of 1,728,000 and a macrocell count of 3,780,000, making it suitable for complex applications. It operates within a range of speed grades, including -3, -2, and -1, with the -3E devices offering the highest performance. The device supports various supply voltages, including V_{CCINT} at 0.85V or 0.72V for lower power consumption in -2LE devices. It is designed for extended, industrial, and military temperature ranges, ensuring versatility in different environments. The FPGA is packaged in a 2104-pin FCBGA format and is RoHS compliant, aligning with modern environmental standards. This product is ideal for engineers seeking a high-performance FPGA solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU13P-L2FIGD2104E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU13P-L2FIGD2104E-ND
FPGAs (Field Programmable Gate Array) XCVU13P-L2FIGD2104E-ND
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 676 514867200 3780000 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 676 514867200 3780000 2104-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx - 17AH9523 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
17AH9523
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx 17AH9523
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:1728000; No. of Macrocells:3780000; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:96768Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:1728000; No. of Macrocells:3780000; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:96768Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-L2FIGD2104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU13P-L2FIGD2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU13P-L2FIGD2104E
IC FPGA 676 I/O 2104FCBGA

IC FPGA 676 I/O 2104FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU13P-L2FIGD2104E-ND 17AH9523 XCVU13P-L2FIGD2104E
Product Name FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 2104-BBGA, FCBGA Other; FCBGA
Pins 2104 2104
Operating Temperature 0 to 110 C (32 to 230 F) 0 to 110 C (32 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details