Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVB1760I XCVU095-1FFVB1760I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012756-XCVU095-1FFV B1760I Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Speed Grade: 1
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012756-XCVU095-1FFV B1760I Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Speed Grade: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVB1760I - 1012756-XCVU095-1FFVB1760I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVB1760I
1012756-XCVU095-1FFVB1760I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVB1760I 1012756-XCVU095-1FFVB1760I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012756-XCVU095-1FFV B1760I Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Speed Grade: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012756-XCVU095-1FFVB1760I
Number of Transceivers: 32
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Speed Grade: 1

Buy Now
0.95V FPGA Programmable Logic Device - 696-XCVU095-1FFVB1760I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.95V FPGA Programmable Logic Device
696-XCVU095-1FFVB1760I
0.95V FPGA Programmable Logic Device 696-XCVU095-1FFVB1760I
FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 0.95V 1760-Pin FCBGA Product overview: XCVU095-1FFVB1760I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-1FFVB176 0I can be used for catalog matching and distributor lookup.

FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 0.95V 1760-Pin FCBGA Product overview: XCVU095-1FFVB1760I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-1FFVB1760I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1012756-XCVU095-1FFVB1760I 696-XCVU095-1FFVB1760I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVB1760I 0.95V FPGA Programmable Logic Device
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details