Manufacturer: Xilinx Inc.
Win Source Part Number: 800081-XCV600-5FG680
Series: Virtex
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 680-LBGA Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 512
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 98304
Number of Gates: 661111
Part Status: Obsolete(EOL)
Family Name: XCV600
Categories: Integrated Circuits (ICs)
Manufacturer Package: 680-FTEBGA (40x40)
Alternative Parts (Cross-Reference): OR3L165B7BM680I-DB; LFX1200B-04FE680IES;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC FPGA 512 I/O 680FTEBGA
IC FPGA 512 I/O 680FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 800081-XCV600-5FG680I | XCV600-5FG680I | 903-XCV600-5FG680I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-5FG680I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 512 I/O 680FBGA |
| System Gates | 661111 | 661111 | |
| Logic Cells / Logic Blocks | 15552 | 15552 | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Supply Voltage | Other; 2.375 V ~ 2.625 V | Other | Other; 2.5V |