Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5TQ144C XCV50-5TQ144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800073-XCV50-5TQ144C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 98 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EPF10K30ATC144-3N; EPF10K30ETC144-2; EPF10K30ETC144-1; EPF10K30ATC144-2N; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800073-XCV50-5TQ144C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 98 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EPF10K30ATC144-3N; EPF10K30ETC144-2; EPF10K30ETC144-1; EPF10K30ATC144-2N; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5TQ144C - 800073-XCV50-5TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5TQ144C
800073-XCV50-5TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5TQ144C 800073-XCV50-5TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 800073-XCV50-5TQ144C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 98 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EPF10K30ATC144-3N; EPF10K30ETC144-2; EPF10K30ETC144-1; EPF10K30ATC144-2N; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800073-XCV50-5TQ144C
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 98
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 57906
Part Status: Obsolete(EOL)
Family Name: XCV50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): EPF10K30ATC144-3N; EPF10K30ETC144-2; EPF10K30ETC144-1; EPF10K30ATC144-2N;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV50-5TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV50-5TQ144C-ND
FPGAs (Field Programmable Gate Array) XCV50-5TQ144C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 98 32768 1728 144-LQFP

Virtex® Field Programmable Gate Array (FPGA) IC 98 32768 1728 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV50-5TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV50-5TQ144C
IC FPGA 98 I/O 144TQFP

IC FPGA 98 I/O 144TQFP

Supplier's Site
IC FPGA 98 I/O 144TQFP - 903-XCV50-5TQ144C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 98 I/O 144TQFP
903-XCV50-5TQ144C
IC FPGA 98 I/O 144TQFP 903-XCV50-5TQ144C
IC FPGA 98 I/O 144TQFP

IC FPGA 98 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800073-XCV50-5TQ144C XCV50-5TQ144C-ND XCV50-5TQ144C 903-XCV50-5TQ144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5TQ144C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 98 I/O 144TQFP
System Gates 57906 57906
Logic Cells / Logic Blocks 1728 1728
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other Other; 2.5V
Package Type LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data