Rochester Electronics Embedded - Embedded - PLDs (Programmable Logic Device) - EP1810LC-35 EP1810LC-35

Description
EP1810 - Classic Family EPLD, Logic, 900 Gates, 48 Macrocells, 35ns, Commercial
Request a Quote Datasheet
Description
EP1810 - Classic Family EPLD, Logic, 900 Gates, 48 Macrocells, 35ns, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EP1810LC-35 - Rochester Electronics
Newburyport, MA, United States
EP1810 - Classic Family EPLD, Logic, 900 Gates, 48 Macrocells, 35ns, Commercial

EP1810 - Classic Family EPLD, Logic, 900 Gates, 48 Macrocells, 35ns, Commercial

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - EP1810LC-35 - 846729-EP1810LC-35 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - EP1810LC-35
846729-EP1810LC-35
Embedded - Embedded - PLDs (Programmable Logic Device) - EP1810LC-35 846729-EP1810LC-35
Manufacturer: Rochester Electronics Win Source Part Number: 846729-EP1810LC-35 Series: * Features: series Programmable Logic Device (PLD) IC Macrocells Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 846729-EP1810LC-35
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
FPGA Programmable Logic Device - 719-EP1810LC-35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-EP1810LC-35
FPGA Programmable Logic Device 719-EP1810LC-35
OT PLD, 40ns, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: EP1810LC-35 from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP1810LC-35 can be used for catalog matching and distributor lookup.

OT PLD, 40ns, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: EP1810LC-35 from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP1810LC-35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - EP1810LC-35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
EP1810LC-35
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) EP1810LC-35
OT PLD, 40NS, CMOS, PQCC68

OT PLD, 40NS, CMOS, PQCC68

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - EP1810LC-35 - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
EP1810LC-35
Embedded - PLDs (Programmable Logic Device) EP1810LC-35
OT PLD, 40NS, CMOS, PQCC68

OT PLD, 40NS, CMOS, PQCC68

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - EP1810LC-35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
EP1810LC-35
PLDs (Programmable Logic Device) EP1810LC-35
* Programmable Logic Device (PLD) IC Macrocells

* Programmable Logic Device (PLD) IC Macrocells

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number EP1810LC-35 846729-EP1810LC-35 719-EP1810LC-35 EP1810LC-35 EP1810LC-35 EP1810LC-35
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - EP1810LC-35 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Package Type PLCC; Other; PLCC68
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EQC208-1X - Lingto Electronic Limited
Specs
System Gates 119000
Logic Cells / Logic Blocks 1728
User I/Os 147 pins
View Details
Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-2 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details