Xilinx, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters XCV400E-6BG560C0773

Description
XCV400E - Virtex-E, 1.8V FPGA, 129,600 Logic Gates
Request a Quote Datasheet
Description
XCV400E - Virtex-E, 1.8V FPGA, 129,600 Logic Gates
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - XCV400E-6BG560C0773 - Rochester Electronics
Newburyport, MA, United States
XCV400E - Virtex-E, 1.8V FPGA, 129,600 Logic Gates

XCV400E - Virtex-E, 1.8V FPGA, 129,600 Logic Gates

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - XCV400E-6BG560C0773 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
XCV400E-6BG560C0773
Integrated Circuits (ICs) - Logic - Gates and Inverters XCV400E-6BG560C0773
FPGA, 2400 CLBS, 468252 GATES, 2

FPGA, 2400 CLBS, 468252 GATES, 2

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Logic Gates Logic Gates
Product Number XCV400E-6BG560C0773 XCV400E-6BG560C0773
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters
IC Package Type BGA; Other; BGA560
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74AHC2G08GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; AND
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers