Manufacturer: Xilinx Inc.
Win Source Part Number: 712951-XCV300E-8PQ24
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 158
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 131072
Number of Gates: 411955
Part Status: Obsolete(EOL)
Family Name: XCV300E
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EP20K100EQC240-2XN; EP1C6Q240I6N; EP20K100EQC240-3N;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC FPGA 158 I/O 240QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 712951-XCV300E-8PQ240C | XCV300E-8PQ240C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-8PQ240C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 411955 |