Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5BG352I XCV300-5BG352I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939766-XCV300-5BG352 I Series: Virtex® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 260 65536 6912 352-LBGA Exposed Pad, Metal Package: Tray Package: 352-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 260 Part Status: Obsolete Family Name: XCV300 Categories: Integrated Circuits (ICs) Case / Package: 352-MBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939766-XCV300-5BG352 I Series: Virtex® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 260 65536 6912 352-LBGA Exposed Pad, Metal Package: Tray Package: 352-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 260 Part Status: Obsolete Family Name: XCV300 Categories: Integrated Circuits (ICs) Case / Package: 352-MBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5BG352I - 939766-XCV300-5BG352I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5BG352I
939766-XCV300-5BG352I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5BG352I 939766-XCV300-5BG352I
Manufacturer: Xilinx Inc. Win Source Part Number: 939766-XCV300-5BG352 I Series: Virtex® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 260 65536 6912 352-LBGA Exposed Pad, Metal Package: Tray Package: 352-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 260 Part Status: Obsolete Family Name: XCV300 Categories: Integrated Circuits (ICs) Case / Package: 352-MBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939766-XCV300-5BG352I
Series: Virtex®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 260 65536 6912 352-LBGA Exposed Pad, Metal
Package: Tray
Package: 352-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Number of I/O: 260
Part Status: Obsolete
Family Name: XCV300
Categories: Integrated Circuits (ICs)
Case / Package: 352-MBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5BG352I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300-5BG352I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300-5BG352I
IC FPGA 260 I/O 352MBGA

IC FPGA 260 I/O 352MBGA

Supplier's Site
IC FPGA 260 I/O 352MBGA - 903-XCV300-5BG352I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 260 I/O 352MBGA
903-XCV300-5BG352I
IC FPGA 260 I/O 352MBGA 903-XCV300-5BG352I
IC FPGA 260 I/O 352MBGA

IC FPGA 260 I/O 352MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939766-XCV300-5BG352I XCV300-5BG352I 903-XCV300-5BG352I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5BG352I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 260 I/O 352MBGA
Package Type Other; 352-MBGA (35x35) Other; 352-LBGA Exposed Pad, Metal
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details