Xilinx, Inc. Custom Parts - Custom Parts (U - Z) - XCV300-4FGG456I XCV300-4FGG456I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206326-XCV300-4FGG4 56I Length: 23 mm Height: 2 mm Number of Pins: 456 Number of Logic Elements/Cells: 6912 Number of Gates: 322970 Width: 23 mm Categories: Custom Parts Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 2.375 V Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206326-XCV300-4FGG4 56I Length: 23 mm Height: 2 mm Number of Pins: 456 Number of Logic Elements/Cells: 6912 Number of Gates: 322970 Width: 23 mm Categories: Custom Parts Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 2.375 V Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XCV300-4FGG456I - 1206326-XCV300-4FGG456I - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XCV300-4FGG456I
1206326-XCV300-4FGG456I
Custom Parts - Custom Parts (U - Z) - XCV300-4FGG456I 1206326-XCV300-4FGG456I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206326-XCV300-4FGG4 56I Length: 23 mm Height: 2 mm Number of Pins: 456 Number of Logic Elements/Cells: 6912 Number of Gates: 322970 Width: 23 mm Categories: Custom Parts Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 2.375 V Max Operating Temperature: 100 °C

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206326-XCV300-4FGG456I
Length: 23 mm
Height: 2 mm
Number of Pins: 456
Number of Logic Elements/Cells: 6912
Number of Gates: 322970
Width: 23 mm
Categories: Custom Parts
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 2.625 V
Min Supply Voltage: 2.375 V
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1206326-XCV300-4FGG456I
Product Name Custom Parts - Custom Parts (U - Z) - XCV300-4FGG456I
Unlock Full Specs
to access all available technical data