Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178559-XCV200E6PQG2
Operating Supply Voltage: 1.8 V
RAM Size: 14 kB
Categories: Custom Parts
Case / Package: PQFP
Alternative Parts (Cross-Reference): XCV200E-6PQG240I;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 6
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178559-XCV200E6PQG240I |
| Product Name | Custom Parts - Custom Parts (U - Z) - XCV200E6PQG240I |