Manufacturer: Keystone Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111231-4225
Pitch: 2.54 mm
Contact Material: Glass
Length: 114.3 mm
Height: 812.8 µm
Material: Glass
Plating: Non-Plated
Width: 50.8 mm
Hole Diameter: 1.0668 mm
Categories: Custom Parts
Board Thickness: 787.4 µm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1111231-4225 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 4225 |