Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG680C XCV2000E-8FG680C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903963-XCV2000E-8FG6 80C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 512 655360 43200 680-LBGA Exposed Pad Package: Tray Package: 680-LBGA Exposed Pad Mounting: Surface Mount Number of I/O: 512 Part Status: Obsolete Family Name: XCV2000E Categories: Integrated Circuits (ICs) Case / Package: 680-FTEBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903963-XCV2000E-8FG6 80C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 512 655360 43200 680-LBGA Exposed Pad Package: Tray Package: 680-LBGA Exposed Pad Mounting: Surface Mount Number of I/O: 512 Part Status: Obsolete Family Name: XCV2000E Categories: Integrated Circuits (ICs) Case / Package: 680-FTEBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG680C - 903963-XCV2000E-8FG680C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG680C
903963-XCV2000E-8FG680C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG680C 903963-XCV2000E-8FG680C
Manufacturer: Xilinx Inc. Win Source Part Number: 903963-XCV2000E-8FG6 80C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 512 655360 43200 680-LBGA Exposed Pad Package: Tray Package: 680-LBGA Exposed Pad Mounting: Surface Mount Number of I/O: 512 Part Status: Obsolete Family Name: XCV2000E Categories: Integrated Circuits (ICs) Case / Package: 680-FTEBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903963-XCV2000E-8FG680C
Series: Virtex®-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 512 655360 43200 680-LBGA Exposed Pad
Package: Tray
Package: 680-LBGA Exposed Pad
Mounting: Surface Mount
Number of I/O: 512
Part Status: Obsolete
Family Name: XCV2000E
Categories: Integrated Circuits (ICs)
Case / Package: 680-FTEBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG680C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV2000E-8FG680C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV2000E-8FG680C
IC FPGA 512 I/O 680FTEBGA

IC FPGA 512 I/O 680FTEBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903963-XCV2000E-8FG680C XCV2000E-8FG680C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG680C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 680-FTEBGA (40x40)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details