Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352C XCV100E-6BG352C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939741-XCV100E-6BG35 2C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 196 81920 2700 352-LBGA Exposed Pad, Metal Package: Tray Package: 352-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 196 Part Status: Obsolete Family Name: XCV100E Categories: Integrated Circuits (ICs) Case / Package: 352-MBGA (35x35) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1216, XCV100E-6BG352C-ND, 2266-XCV100E-6BG352C
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939741-XCV100E-6BG35 2C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 196 81920 2700 352-LBGA Exposed Pad, Metal Package: Tray Package: 352-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 196 Part Status: Obsolete Family Name: XCV100E Categories: Integrated Circuits (ICs) Case / Package: 352-MBGA (35x35) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1216, XCV100E-6BG352C-ND, 2266-XCV100E-6BG352C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352C - 939741-XCV100E-6BG352C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352C
939741-XCV100E-6BG352C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352C 939741-XCV100E-6BG352C
Manufacturer: Xilinx Inc. Win Source Part Number: 939741-XCV100E-6BG35 2C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 196 81920 2700 352-LBGA Exposed Pad, Metal Package: Tray Package: 352-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 196 Part Status: Obsolete Family Name: XCV100E Categories: Integrated Circuits (ICs) Case / Package: 352-MBGA (35x35) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1216, XCV100E-6BG352C-ND, 2266-XCV100E-6BG352C

Manufacturer: Xilinx Inc.
Win Source Part Number: 939741-XCV100E-6BG352C
Series: Virtex®-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 196 81920 2700 352-LBGA Exposed Pad, Metal
Package: Tray
Package: 352-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Number of I/O: 196
Part Status: Obsolete
Family Name: XCV100E
Categories: Integrated Circuits (ICs)
Case / Package: 352-MBGA (35x35)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1216, XCV100E-6BG352C-ND, 2266-XCV100E-6BG352C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100E-6BG352C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100E-6BG352C
IC FPGA 196 I/O 352MBGA

IC FPGA 196 I/O 352MBGA

Supplier's Site
IC FPGA 196 I/O 352MBGA - 903-XCV100E-6BG352C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 196 I/O 352MBGA
903-XCV100E-6BG352C
IC FPGA 196 I/O 352MBGA 903-XCV100E-6BG352C
IC FPGA 196 I/O 352MBGA

IC FPGA 196 I/O 352MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939741-XCV100E-6BG352C XCV100E-6BG352C 903-XCV100E-6BG352C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100E-6BG352C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 196 I/O 352MBGA
Package Type Other; 352-MBGA (35x35) Other; 352-LBGA Exposed Pad, Metal
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.8V
System Gates 128236
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details