Manufacturer: Xilinx Inc.
Win Source Part Number: 800024-XCV1000E-6FG8
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 860-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 660
Number of LABs/CLBs: 6144
Number of Logic Elements/Cells: 27648
Total RAM Bits: 393216
Number of Gates: 1569178
Part Status: Obsolete(EOL)
Family Name: XCV1000E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 860-FBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XCV1000E-6FGG860C; A500K050; XCV1000E-6FGG860I; XCV1000E-6FG860I;
Introduction Date: January 05, 1999
ECCN: 3A001.a.7.a
Country of Origin: Philippines, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC FPGA 660 I/O 860FGBA / FPGA Virtex-E Family 331.776K Gates 27648 Cells 357MHz 0.18um Technology 1.8V 860-Pin FBGA Product overview: XCV1000E-6FG860C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-6FG860C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 800024-XCV1000E-6FG860C | 696-XCV1000E-6FG860C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1000E-6FG860C | 357MHz 1.8V FPGA Programmable Logic Device |
| System Gates | 1.57E6 | 1.57E6 |
| Logic Cells / Logic Blocks | 27648 | 27648 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) |