Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-5PQ240I XCV100-5PQ240I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800028-XCV100-5PQ240 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 166 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Part Status: Obsolete(EOL) Family Name: XCV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF6024AQC240-2; EPF10K30AQI240-3N; EPF10K30AQI240-3; EPF10K30AQC240-2N; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800028-XCV100-5PQ240 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 166 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Part Status: Obsolete(EOL) Family Name: XCV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF6024AQC240-2; EPF10K30AQI240-3N; EPF10K30AQI240-3; EPF10K30AQC240-2N; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-5PQ240I - 800028-XCV100-5PQ240I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-5PQ240I
800028-XCV100-5PQ240I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-5PQ240I 800028-XCV100-5PQ240I
Manufacturer: Xilinx Inc. Win Source Part Number: 800028-XCV100-5PQ240 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 166 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 108904 Part Status: Obsolete(EOL) Family Name: XCV100 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF6024AQC240-2; EPF10K30AQI240-3N; EPF10K30AQI240-3; EPF10K30AQC240-2N; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800028-XCV100-5PQ240I
Series: Virtex
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 166
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 108904
Part Status: Obsolete(EOL)
Family Name: XCV100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EPF6024AQC240-2; EPF10K30AQI240-3N; EPF10K30AQI240-3; EPF10K30AQC240-2N;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-5PQ240I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV100-5PQ240I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV100-5PQ240I
IC FPGA 166 I/O 240QFP

IC FPGA 166 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800028-XCV100-5PQ240I XCV100-5PQ240I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV100-5PQ240I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 108904
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM232-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 180 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details