Manufacturer: Xilinx Inc.
Win Source Part Number: 800016-XCS30XL-4PQ20
Series: Spartan-XL
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 169
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 30000
Part Status: Obsolete(EOL)
Family Name: XCS30XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): APA1000-PQ208M; APA1000-FPQ208ES ; APA1000-FPQG208I; APA1000-FPQ208;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Spartan®-XL Field Programmable Gate Array (FPGA) IC 169 18432 1368 208-BFQFP
IC FPGA 169 I/O 208QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 800016-XCS30XL-4PQ208I | XCS30XL-4PQ208I-ND | XCS30XL-4PQ208I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS30XL-4PQ208I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | ||
| Logic Cells / Logic Blocks | 1368 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |