Rochester Electronics Memory - Memory - Configuration Proms for FPGAs - EPC1064VTC32 EPC1064VTC32

Description
Manufacturer: Altera Win Source Part Number: 870584-EPC1064VTC32 Series: EPC Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 32-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870584-EPC1064VTC32 Series: EPC Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 32-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPC1064VTC32 - 870584-EPC1064VTC32 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPC1064VTC32
870584-EPC1064VTC32
Memory - Memory - Configuration Proms for FPGAs - EPC1064VTC32 870584-EPC1064VTC32
Manufacturer: Altera Win Source Part Number: 870584-EPC1064VTC32 Series: EPC Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 32-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Altera
Win Source Part Number: 870584-EPC1064VTC32
Series: EPC
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 32-TQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 870584-EPC1064VTC32
Product Name Memory - Memory - Configuration Proms for FPGAs - EPC1064VTC32
Package Type QFP; TQFP; Other; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details