Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS05XL-5VQ100C

Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP
Request a Quote Datasheet
Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS05XL-5VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS05XL-5VQ100C-ND
FPGAs (Field Programmable Gate Array) XCS05XL-5VQ100C-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-5VQ100C - 939724-XCS05XL-5VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-5VQ100C
939724-XCS05XL-5VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-5VQ100C 939724-XCS05XL-5VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 939724-XCS05XL-5VQ10 0C Series: Spartan®-XL Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP Package: Tray Package: 100-TQFP Mounting: Surface Mount Number of I/O: 77 Part Status: Obsolete Family Name: XCS05XL Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939724-XCS05XL-5VQ100C
Series: Spartan®-XL
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 77
Part Status: Obsolete
Family Name: XCS05XL
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-5VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS05XL-5VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS05XL-5VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site
IC FPGA 77 I/O 100VQFP - 903-XCS05XL-5VQ100C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 77 I/O 100VQFP
903-XCS05XL-5VQ100C
IC FPGA 77 I/O 100VQFP 903-XCS05XL-5VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS05XL-5VQ100C-ND 939724-XCS05XL-5VQ100C XCS05XL-5VQ100C 903-XCS05XL-5VQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-5VQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 77 I/O 100VQFP
Package Type TQFP; Other; 100-TQFP QFP; Other; 100-VQFP (14x14) QFP; TQFP QFP; Other; 100-TQFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage 3.6V; Other -3.3V; 3V; 3.3V; Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details