Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AGC160-3 EPF8452AGC160-3

Description
Manufacturer: Altera Win Source Part Number: 870617-EPF8452AGC160 -3 Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 160-BQFP Package: Bulk Package: 160-BQFP Mounting: Surface Mount Number of I/O: 120 Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870617-EPF8452AGC160 -3 Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 160-BQFP Package: Bulk Package: 160-BQFP Mounting: Surface Mount Number of I/O: 120 Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AGC160-3 - 870617-EPF8452AGC160-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AGC160-3
870617-EPF8452AGC160-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AGC160-3 870617-EPF8452AGC160-3
Manufacturer: Altera Win Source Part Number: 870617-EPF8452AGC160 -3 Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 160-BQFP Package: Bulk Package: 160-BQFP Mounting: Surface Mount Number of I/O: 120 Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870617-EPF8452AGC160-3
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 160-BQFP
Package: Bulk
Package: 160-BQFP
Mounting: Surface Mount
Number of I/O: 120
Categories: Integrated Circuits (ICs)
Case / Package: 160-PQFP (28x28)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AGC160-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8452AGC160-3
Embedded - FPGAs (Field Programmable Gate Array) EPF8452AGC160-3
LOADABLE PLD, CMOS, CPGA160

LOADABLE PLD, CMOS, CPGA160

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870617-EPF8452AGC160-3 EPF8452AGC160-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AGC160-3 Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 160-PQFP (28x28)
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-1 - Lingto Electronic Limited
Specs
System Gates 10000
Logic Cells / Logic Blocks 880
User I/Os 71 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details