Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 41984000 474600 676-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 844594-XCKU5P-1FFVB6
Series: Kintex® UltraScale+™
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 280 41984000 474600 676-BBGA, FCBGA
Package: 676-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 280
Family Name: XCKU5
Categories: Integrated Circuits (ICs)
Case / Package: 676-FCBGA (27x27)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA, KINTEX ULTRASCALE+, 280 I/O, FCBGA; No. of Logic Blocks:216960; No. of Macrocells:474600; FPGA Family:Kintex UltraScale+; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:16900Kbit; MSL:- RoHS Compliant: Yes
IC FPGA 280 I/O 676FCBGA
IC FPGA 280 I/O 676FCBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCKU5P-1FFVB676I-ND | 844594-XCKU5P-1FFVB676I | 32AC9728 | 903-XCKU5P-1FFVB676I | XCKU5P-1FFVB676I | XCKU5P-1FFVB676I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU5P-1FFVB676I | Fpga, Kintex Ultrascale+, 280 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx | IC FPGA 280 I/O 676FCBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 676-BBGA, FCBGA | Other; 676-FCBGA (27x27) | Other; FCBGA | Other; 676-BBGA, FCBGA | ||
| Pins | 676 | 676 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |