Manufacturer: AMD Xilinx
Win Source Part Number: 1318202-XCKU11P-L1FF
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 464
Number of LABs/CLBs: 37320
Number of Logic Elements/Cells: 653100
Total RAM Bits: 53964800
Voltage - Supply: 0.698V ~ 0.876V
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1156-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 73
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCKU11
RoHS Status: ROHS3 Compliant
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 464 53964800 653100 1156-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 464 I/O 1156FCBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318202-XCKU11P-L1FFVA1156I | XCKU11P-L1FFVA1156I-ND | XCKU11P-L1FFVA1156I | XCKU11P-L1FFVA1156I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 653100 |